Capital Lighting, Inc. 5195-1-38 Sconces-Single Glass 763940

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 13.75 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gilded Bronze Product Name: One Light Wall Mount Category: Wall Mount Glass: Etruscan W/ Amber Accent Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 13.75 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gilded Bronze Product Name: One Light Wall Mount Category: Wall Mount Glass: Etruscan W/ Amber Accent Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5195-1-38 Sconces-Single Glass - 763940 - Capital Lighting, Inc.
Columbus, OH, USA
5195-1-38 Sconces-Single Glass
763940
5195-1-38 Sconces-Single Glass 763940
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 13.75 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gilded Bronze Product Name: One Light Wall Mount Category: Wall Mount Glass: Etruscan W/ Amber Accent Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 13.75
Extension: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Gilded Bronze
Product Name: One Light Wall Mount
Category: Wall Mount
Glass: Etruscan W/ Amber Accent
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763940
Product Name 5195-1-38 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details