Capital Lighting, Inc. 15065AZT Landscape Ltg.-Accent 763893

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 2.50 Length 2.50 Bulb Type: T5 Qty: 1 Wattage: 6.5 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927150651 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 2.50 Length 2.50 Bulb Type: T5 Qty: 1 Wattage: 6.5 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927150651 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15065AZT Landscape Ltg.-Accent - 763893 - Capital Lighting, Inc.
Columbus, OH, USA
15065AZT Landscape Ltg.-Accent
763893
15065AZT Landscape Ltg.-Accent 763893
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 2.50 Length 2.50 Bulb Type: T5 Qty: 1 Wattage: 6.5 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927150651 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 2.50
Length 2.50
Bulb
Type: T5
Qty: 1
Wattage: 6.5
Finish: Textured Architectural Bronze
Product Name: One Light Landscape Fixture
UPC: 783927150651
Category: Landscape 12V Deck
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763893
Product Name 15065AZT Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details