Capital Lighting, Inc. 15066WHT Landscape Ltg.-Deck & Patio 763879

Description
PRODUCT DETAILS / SPECS Width/Dia: 1.50 Height: 6.00 Length 6.00 Bulb Type: T5 Qty: 1 Wattage: 6.5 Finish: Textured White Product Name: One Light Landscape Fixture UPC: 783927092425 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 1.50 Height: 6.00 Length 6.00 Bulb Type: T5 Qty: 1 Wattage: 6.5 Finish: Textured White Product Name: One Light Landscape Fixture UPC: 783927092425 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15066WHT Landscape Ltg.-Deck & Patio - 763879 - Capital Lighting, Inc.
Columbus, OH, USA
15066WHT Landscape Ltg.-Deck & Patio
763879
15066WHT Landscape Ltg.-Deck & Patio 763879
PRODUCT DETAILS / SPECS Width/Dia: 1.50 Height: 6.00 Length 6.00 Bulb Type: T5 Qty: 1 Wattage: 6.5 Finish: Textured White Product Name: One Light Landscape Fixture UPC: 783927092425 Category: Landscape 12V Deck Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 1.50
Height: 6.00
Length 6.00
Bulb
Type: T5
Qty: 1
Wattage: 6.5
Finish: Textured White
Product Name: One Light Landscape Fixture
UPC: 783927092425
Category: Landscape 12V Deck
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763879
Product Name 15066WHT Landscape Ltg.-Deck & Patio
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details