Capital Lighting, Inc. 15222MST Landscape Ltg.-Path & Spread 763875

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 5.50 Length 5.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Textured Midnight Spruce Product Name: One Light Landscape Fixture UPC: 783927105613 Category: Landscape 120V Path & Spread Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 5.50 Length 5.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Textured Midnight Spruce Product Name: One Light Landscape Fixture UPC: 783927105613 Category: Landscape 120V Path & Spread Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
15222MST Landscape Ltg.-Path & Spread - 763875 - Capital Lighting, Inc.
Columbus, OH, USA
15222MST Landscape Ltg.-Path & Spread
763875
15222MST Landscape Ltg.-Path & Spread 763875
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 5.50 Length 5.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Textured Midnight Spruce Product Name: One Light Landscape Fixture UPC: 783927105613 Category: Landscape 120V Path & Spread Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 5.50
Length 5.50
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Textured Midnight Spruce
Product Name: One Light Landscape Fixture
UPC: 783927105613
Category: Landscape 120V Path & Spread
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763875
Product Name 15222MST Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details