Capital Lighting, Inc. 15255MST Landscape Ltg.-Accent 763869

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.60 Height: 7.85 Length 7.85 Bulb Type: Medium Qty: 1 Wattage: 175 Finish: Textured Midnight Spruce Product Name: One Light Landscape Fixture UPC: 783927139816 Category: Landscape 120V Downlight Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.60 Height: 7.85 Length 7.85 Bulb Type: Medium Qty: 1 Wattage: 175 Finish: Textured Midnight Spruce Product Name: One Light Landscape Fixture UPC: 783927139816 Category: Landscape 120V Downlight Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15255MST Landscape Ltg.-Accent - 763869 - Capital Lighting, Inc.
Columbus, OH, USA
15255MST Landscape Ltg.-Accent
763869
15255MST Landscape Ltg.-Accent 763869
PRODUCT DETAILS / SPECS Width/Dia: 6.60 Height: 7.85 Length 7.85 Bulb Type: Medium Qty: 1 Wattage: 175 Finish: Textured Midnight Spruce Product Name: One Light Landscape Fixture UPC: 783927139816 Category: Landscape 120V Downlight Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.60
Height: 7.85
Length 7.85
Bulb
Type: Medium
Qty: 1
Wattage: 175
Finish: Textured Midnight Spruce
Product Name: One Light Landscape Fixture
UPC: 783927139816
Category: Landscape 120V Downlight
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763869
Product Name 15255MST Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details