Capital Lighting, Inc. 15383AZT Landscape Ltg.-Accent 763863

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.50 Length 6.50 Bulb Qty: 1 Wattage: 75 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927105460 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.50 Length 6.50 Bulb Qty: 1 Wattage: 75 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927105460 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15383AZT Landscape Ltg.-Accent - 763863 - Capital Lighting, Inc.
Columbus, OH, USA
15383AZT Landscape Ltg.-Accent
763863
15383AZT Landscape Ltg.-Accent 763863
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.50 Length 6.50 Bulb Qty: 1 Wattage: 75 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927105460 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 6.50
Length 6.50
Bulb
Qty: 1
Wattage: 75
Finish: Textured Architectural Bronze
Product Name: One Light Landscape Fixture
UPC: 783927105460
Category: Landscape 12V Accent
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763863
Product Name 15383AZT Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details