Capital Lighting, Inc. 2031TZ Mid. Chandeliers-Candle 763853

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 29.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Tannery Bronze Weight: 12 Product Name: Nine Light Chandelier UPC: 783927126786 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 9``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 29.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Tannery Bronze Weight: 12 Product Name: Nine Light Chandelier UPC: 783927126786 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 9``

Suppliers

Company
Product
Description
Supplier Links
2031TZ Mid. Chandeliers-Candle - 763853 - Capital Lighting, Inc.
Columbus, OH, USA
2031TZ Mid. Chandeliers-Candle
763853
2031TZ Mid. Chandeliers-Candle 763853
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 29.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Tannery Bronze Weight: 12 Product Name: Nine Light Chandelier UPC: 783927126786 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 9``

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 29.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Tannery Bronze
Weight: 12
Product Name: Nine Light Chandelier
UPC: 783927126786
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 9``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763853
Product Name 2031TZ Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details