Capital Lighting, Inc. 15231BKT Landscape Ltg.-Accent 763847

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.30 Length 6.30 Bulb Type: Medium Qty: 1 Wattage: 50 Finish: Textured Black Product Name: One Light Landscape Fixture UPC: 783927128391 Category: Landscape 120V Accent Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.30 Length 6.30 Bulb Type: Medium Qty: 1 Wattage: 50 Finish: Textured Black Product Name: One Light Landscape Fixture UPC: 783927128391 Category: Landscape 120V Accent Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15231BKT Landscape Ltg.-Accent - 763847 - Capital Lighting, Inc.
Columbus, OH, USA
15231BKT Landscape Ltg.-Accent
763847
15231BKT Landscape Ltg.-Accent 763847
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.30 Length 6.30 Bulb Type: Medium Qty: 1 Wattage: 50 Finish: Textured Black Product Name: One Light Landscape Fixture UPC: 783927128391 Category: Landscape 120V Accent Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 6.30
Length 6.30
Bulb
Type: Medium
Qty: 1
Wattage: 50
Finish: Textured Black
Product Name: One Light Landscape Fixture
UPC: 783927128391
Category: Landscape 120V Accent
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763847
Product Name 15231BKT Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2260189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details