Capital Lighting, Inc. 15251BKT Landscape Ltg.-Accent 763842

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.60 Height: 7.85 Length 7.85 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Textured Black Weight: 4 Product Name: One Light Landscape Fixture UPC: 783927128339 Category: Landscape 120V Accent Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.60 Height: 7.85 Length 7.85 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Textured Black Weight: 4 Product Name: One Light Landscape Fixture UPC: 783927128339 Category: Landscape 120V Accent Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15251BKT Landscape Ltg.-Accent - 763842 - Capital Lighting, Inc.
Columbus, OH, USA
15251BKT Landscape Ltg.-Accent
763842
15251BKT Landscape Ltg.-Accent 763842
PRODUCT DETAILS / SPECS Width/Dia: 6.60 Height: 7.85 Length 7.85 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Textured Black Weight: 4 Product Name: One Light Landscape Fixture UPC: 783927128339 Category: Landscape 120V Accent Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.60
Height: 7.85
Length 7.85
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Textured Black
Weight: 4
Product Name: One Light Landscape Fixture
UPC: 783927128339
Category: Landscape 120V Accent
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763842
Product Name 15251BKT Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details