Capital Lighting, Inc. 2019AB Mini Chandeliers-Glass Shade 763808

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 15.87 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Brass Weight: 7 Product Name: Four Light Chandelette (Mini Chandelier UPC: 783927129077 Category: Chandelette (Mini Chandelier) Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 153``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 15.87 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Brass Weight: 7 Product Name: Four Light Chandelette (Mini Chandelier UPC: 783927129077 Category: Chandelette (Mini Chandelier) Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 153``

Suppliers

Company
Product
Description
Supplier Links
2019AB Mini Chandeliers-Glass Shade - 763808 - Capital Lighting, Inc.
Columbus, OH, USA
2019AB Mini Chandeliers-Glass Shade
763808
2019AB Mini Chandeliers-Glass Shade 763808
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 15.87 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Brass Weight: 7 Product Name: Four Light Chandelette (Mini Chandelier UPC: 783927129077 Category: Chandelette (Mini Chandelier) Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 153``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 15.87
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Antique Brass
Weight: 7
Product Name: Four Light Chandelette (Mini Chandelier
UPC: 783927129077
Category: Chandelette (Mini Chandelier)
Glass: Etched seedy
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 153``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763808
Product Name 2019AB Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details