Capital Lighting, Inc. 890-65 Mini Pendants-Cable 763786

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Tortoise Safety Rating: Ul Safety Listing: Dry Blade type: Combo1
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Tortoise Safety Rating: Ul Safety Listing: Dry Blade type: Combo1

Suppliers

Company
Product
Description
Supplier Links
890-65 Mini Pendants-Cable - 763786 - Capital Lighting, Inc.
Columbus, OH, USA
890-65 Mini Pendants-Cable
763786
890-65 Mini Pendants-Cable 763786
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Tortoise Safety Rating: Ul Safety Listing: Dry Blade type: Combo1

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 7.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Product Name: One Light Pendant
Category: Pendant
Glass: Tortoise
Safety Rating: Ul
Safety Listing: Dry
Blade type: Combo1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763786
Product Name 890-65 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details