PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 20.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Old World
Product Name: Six Light Chandelier
Category: Chandelier
Glass: Faux Alabaster
Safety Rating: Ul
Safety Listing: Dry
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 763759 |
| Product Name | 6102-6-95 Mid. Chandeliers-Glass Up |
| Application | Residential |