Capital Lighting, Inc. 864-95 Mini Pendants-Cable 763758

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old World Product Name: One Light Pendant Category: Pendant Glass: Cobalt Safety Rating: Ul Safety Listing: Dry Blade type: Combo1
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old World Product Name: One Light Pendant Category: Pendant Glass: Cobalt Safety Rating: Ul Safety Listing: Dry Blade type: Combo1

Suppliers

Company
Product
Description
Supplier Links
864-95 Mini Pendants-Cable - 763758 - Capital Lighting, Inc.
Columbus, OH, USA
864-95 Mini Pendants-Cable
763758
864-95 Mini Pendants-Cable 763758
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old World Product Name: One Light Pendant Category: Pendant Glass: Cobalt Safety Rating: Ul Safety Listing: Dry Blade type: Combo1

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 9.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Old World
Product Name: One Light Pendant
Category: Pendant
Glass: Cobalt
Safety Rating: Ul
Safety Listing: Dry
Blade type: Combo1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763758
Product Name 864-95 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details