Capital Lighting, Inc. 6454-5-95 Mid. Chandeliers-Glass Down 763725

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 19.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Old World Product Name: Five Light Chandelier Category: Chandelier Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 19.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Old World Product Name: Five Light Chandelier Category: Chandelier Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6454-5-95 Mid. Chandeliers-Glass Down - 763725 - Capital Lighting, Inc.
Columbus, OH, USA
6454-5-95 Mid. Chandeliers-Glass Down
763725
6454-5-95 Mid. Chandeliers-Glass Down 763725
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 19.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Old World Product Name: Five Light Chandelier Category: Chandelier Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 19.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Old World
Product Name: Five Light Chandelier
Category: Chandelier
Glass: Faux Alabaster
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763725
Product Name 6454-5-95 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details