PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 16.00
Bulb
Finish: Old World
Product Name: 52`` Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Indoor
Wire: 80``
Motor size: 172X20
Manufacturer's Warranty: Limited Lifetime Motor
Blade pitch: 14
Blade span: 52
Blade type: Semi-Square Tip
Electricity Use: 69
Speeds: 3 Speeds Low-60/High-165
Optional Control: Pull Chain
Reverse Air: Reversible
Airflow Efficienty: 6456
Airflow Efficienty: 94
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 763712 |
| Product Name | 29525-95 Fans-Ceiling Fans |