PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Qty: 3
Wattage: 40
Finish: Old World
Product Name: Three Light 52`` Patio Fan
Category: Patio Fan
Safety Rating: Ul
Safety Listing: Wet
Wire: 80``
Motor size: 172x20
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 13.5
Blade span: 52
Blade type: Semi-Square Tip
Electricity Use: 68
Speeds: 180/130/67 RPM
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 6323
Airflow Efficienty: 94
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 763703 |
| Product Name | 129525-95 Fans-Wet Location |