Capital Lighting, Inc. 867-95 Mini Pendants-Cable 763499

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old World Product Name: One Light Pendant Category: Pendant Glass: Amber Flute Safety Rating: Ul Safety Listing: Dry Blade type: Combo1
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old World Product Name: One Light Pendant Category: Pendant Glass: Amber Flute Safety Rating: Ul Safety Listing: Dry Blade type: Combo1

Suppliers

Company
Product
Description
Supplier Links
867-95 Mini Pendants-Cable - 763499 - Capital Lighting, Inc.
Columbus, OH, USA
867-95 Mini Pendants-Cable
763499
867-95 Mini Pendants-Cable 763499
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old World Product Name: One Light Pendant Category: Pendant Glass: Amber Flute Safety Rating: Ul Safety Listing: Dry Blade type: Combo1

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Old World
Product Name: One Light Pendant
Category: Pendant
Glass: Amber Flute
Safety Rating: Ul
Safety Listing: Dry
Blade type: Combo1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763499
Product Name 867-95 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details