Capital Lighting, Inc. 5388-3-65 Bathroom Fixtures-Three Lights 763490

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 9.50 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Vanity Light Category: Vanity Glass: Satin Opal Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 9.50 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Vanity Light Category: Vanity Glass: Satin Opal Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5388-3-65 Bathroom Fixtures-Three Lights - 763490 - Capital Lighting, Inc.
Columbus, OH, USA
5388-3-65 Bathroom Fixtures-Three Lights
763490
5388-3-65 Bathroom Fixtures-Three Lights 763490
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 9.50 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Vanity Light Category: Vanity Glass: Satin Opal Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 21.25
Height: 9.50
Extension: 7.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Product Name: Three Light Vanity Light
Category: Vanity
Glass: Satin Opal
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763490
Product Name 5388-3-65 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details