Capital Lighting, Inc. 793-45 Exterior -Wall Mount 763484

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Baltic Granite Product Name: One Light Wall Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Baltic Granite Product Name: One Light Wall Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
793-45 Exterior -Wall Mount - 763484 - Capital Lighting, Inc.
Columbus, OH, USA
793-45 Exterior -Wall Mount
763484
793-45 Exterior -Wall Mount 763484
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Baltic Granite Product Name: One Light Wall Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 8.50
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Baltic Granite
Product Name: One Light Wall Lantern
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763484
Product Name 793-45 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details