Capital Lighting, Inc. 5022-2-165 Bathroom Fixtures-Two Lights 763477

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.25 Extension: 8.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Vanity Light Category: Vanity Glass: Faux Alabasterwhite Safety Rating: Ul Safety Listing: Damp Blade type: Combo1
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.25 Extension: 8.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Vanity Light Category: Vanity Glass: Faux Alabasterwhite Safety Rating: Ul Safety Listing: Damp Blade type: Combo1

Suppliers

Company
Product
Description
Supplier Links
5022-2-165 Bathroom Fixtures-Two Lights - 763477 - Capital Lighting, Inc.
Columbus, OH, USA
5022-2-165 Bathroom Fixtures-Two Lights
763477
5022-2-165 Bathroom Fixtures-Two Lights 763477
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.25 Extension: 8.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Vanity Light Category: Vanity Glass: Faux Alabasterwhite Safety Rating: Ul Safety Listing: Damp Blade type: Combo1

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 9.25
Extension: 8.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Nickel
Product Name: Two Light Vanity Light
Category: Vanity
Glass: Faux Alabasterwhite
Safety Rating: Ul
Safety Listing: Damp
Blade type: Combo1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763477
Product Name 5022-2-165 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details