Capital Lighting, Inc. 5022-3-144 Bathroom Fixtures-Three Lights 763472

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 9.25 Extension: 8.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Toasted Sienna Product Name: Three Light Vanity Light Category: Vanity Glass: Faux Alabasterwhite Safety Rating: Ul Safety Listing: Damp Blade type: Combo1
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 9.25 Extension: 8.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Toasted Sienna Product Name: Three Light Vanity Light Category: Vanity Glass: Faux Alabasterwhite Safety Rating: Ul Safety Listing: Damp Blade type: Combo1

Suppliers

Company
Product
Description
Supplier Links
5022-3-144 Bathroom Fixtures-Three Lights - 763472 - Capital Lighting, Inc.
Columbus, OH, USA
5022-3-144 Bathroom Fixtures-Three Lights
763472
5022-3-144 Bathroom Fixtures-Three Lights 763472
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 9.25 Extension: 8.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Toasted Sienna Product Name: Three Light Vanity Light Category: Vanity Glass: Faux Alabasterwhite Safety Rating: Ul Safety Listing: Damp Blade type: Combo1

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 9.25
Extension: 8.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Toasted Sienna
Product Name: Three Light Vanity Light
Category: Vanity
Glass: Faux Alabasterwhite
Safety Rating: Ul
Safety Listing: Damp
Blade type: Combo1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763472
Product Name 5022-3-144 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details