PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 24.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rustic Silver
Product Name: One Light Lantern
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 763451 |
| Product Name | 7816-45 Exterior -Post/Pier Head |
| Application | Residential; Outdoor |