Capital Lighting, Inc. 7810-45 Exterior -Wall Mount 763450

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 19.50 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Baltic Granite Product Name: One Light Wall Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 19.50 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Baltic Granite Product Name: One Light Wall Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7810-45 Exterior -Wall Mount - 763450 - Capital Lighting, Inc.
Columbus, OH, USA
7810-45 Exterior -Wall Mount
763450
7810-45 Exterior -Wall Mount 763450
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 19.50 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Baltic Granite Product Name: One Light Wall Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 19.50
Extension: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Baltic Granite
Product Name: One Light Wall Lantern
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763450
Product Name 7810-45 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details