Capital Lighting, Inc. 5022-2-195 Bathroom Fixtures-Two Lights 763443

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.25 Extension: 8.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old World Product Name: Two Light Vanity Light Category: Vanity Glass: Faux Alabasterwhite Safety Rating: Ul Safety Listing: Damp Blade type: Combo1
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.25 Extension: 8.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old World Product Name: Two Light Vanity Light Category: Vanity Glass: Faux Alabasterwhite Safety Rating: Ul Safety Listing: Damp Blade type: Combo1

Suppliers

Company
Product
Description
Supplier Links
5022-2-195 Bathroom Fixtures-Two Lights - 763443 - Capital Lighting, Inc.
Columbus, OH, USA
5022-2-195 Bathroom Fixtures-Two Lights
763443
5022-2-195 Bathroom Fixtures-Two Lights 763443
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.25 Extension: 8.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old World Product Name: Two Light Vanity Light Category: Vanity Glass: Faux Alabasterwhite Safety Rating: Ul Safety Listing: Damp Blade type: Combo1

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 9.25
Extension: 8.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Old World
Product Name: Two Light Vanity Light
Category: Vanity
Glass: Faux Alabasterwhite
Safety Rating: Ul
Safety Listing: Damp
Blade type: Combo1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763443
Product Name 5022-2-195 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details