Capital Lighting, Inc. 2909-16-65 Semi-Flush Mts.-Bowl Style 762987

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Ceiling Mount Category: Ceiling Mount Glass: Faux Alabaster Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Ceiling Mount Category: Ceiling Mount Glass: Faux Alabaster Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
2909-16-65 Semi-Flush Mts.-Bowl Style - 762987 - Capital Lighting, Inc.
Columbus, OH, USA
2909-16-65 Semi-Flush Mts.-Bowl Style
762987
2909-16-65 Semi-Flush Mts.-Bowl Style 762987
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Ceiling Mount Category: Ceiling Mount Glass: Faux Alabaster Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 13.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Product Name: Three Light Ceiling Mount
Category: Ceiling Mount
Glass: Faux Alabaster
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762987
Product Name 2909-16-65 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details