PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 11.63
Bulb
Finish: Brushed Steel
Weight: 12
Product Name: 42`` Ceiling Fan
UPC: 706411026393
Category: Ceiling Fan
Safety Rating: UL
Safety Listing: indoor
Motor size: 153x10
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 42
Electricity Use: 54
Light Kit: Adaptable
Speeds: 3 Speed
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 77
Airflow Efficienty: 4200
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 762963 |
| Product Name | F546-BS/DW Fans-Ceiling Fans |