Capital Lighting, Inc. 7561-45 Exterior -Wall Mount 762952

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 19.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Baltic Granite Product Name: One Light Wall Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 19.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Baltic Granite Product Name: One Light Wall Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7561-45 Exterior -Wall Mount - 762952 - Capital Lighting, Inc.
Columbus, OH, USA
7561-45 Exterior -Wall Mount
762952
7561-45 Exterior -Wall Mount 762952
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 19.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Baltic Granite Product Name: One Light Wall Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 19.50
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Baltic Granite
Product Name: One Light Wall Lantern
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762952
Product Name 7561-45 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details