PRODUCT DETAILS / SPECS
Width/Dia: 56.00
Height: 16.00
Bulb
Qty: 2
Wattage: 50
Finish: Florence Patina
Weight: 37.95
Product Name: 56`` Ceiling Fan With Light and Wall Control
UPC: 706411026218
Category: Ceiling Fan
Glass: Salon Scavo
Safety Rating: UL
Safety Listing: Indoor
Wire: 80``
Motor size: 188x25
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 56
Electricity Use: 90
Light Kit: Integrated
Speeds: 3 Speed
Optional Control: WC212 - Three Fan Speeds, Forward / Reverse & Light Dimmer Wall Mount Control
Reverse Air: Yes
Airflow Efficienty: 75
Airflow Efficienty: 6755
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 762938 |
| Product Name | F707-FLP Fans-Ceiling Fans |