PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 16.50
Bulb
Qty: 1
Wattage: 100
Finish: Brushed Steel
Weight: 25
Product Name: 44`` Ceiling Fan With Light
UPC: 706411003837
Category: Ceiling Fan
Glass: Etched Opal
Safety Rating: UL
Safety Listing: indoor
Wire: 80``
Motor size: 188x15
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 44
Electricity Use: 77
Light Kit: Included
Speeds: 3 Speed
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 72
Airflow Efficienty: 5608
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 762934 |
| Product Name | F563-SP Fans-Ceiling Fans |