Capital Lighting, Inc. P3151-09 Bathroom Fixtures-Three Lights 762897

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 5.25 Extension: 11 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Nickel Weight: 15.8 Product Name: Six Light Bath Bracket UPC: 785247125401 Category: Bath & Vanity Glass: Opal Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 5.25 Extension: 11 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Nickel Weight: 15.8 Product Name: Six Light Bath Bracket UPC: 785247125401 Category: Bath & Vanity Glass: Opal Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3151-09 Bathroom Fixtures-Three Lights - 762897 - Capital Lighting, Inc.
Columbus, OH, USA
P3151-09 Bathroom Fixtures-Three Lights
762897
P3151-09 Bathroom Fixtures-Three Lights 762897
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 5.25 Extension: 11 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Nickel Weight: 15.8 Product Name: Six Light Bath Bracket UPC: 785247125401 Category: Bath & Vanity Glass: Opal Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 5.25
Extension: 11
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Brushed Nickel
Weight: 15.8
Product Name: Six Light Bath Bracket
UPC: 785247125401
Category: Bath & Vanity
Glass: Opal Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762897
Product Name P3151-09 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details