Capital Lighting, Inc. P3152-09 Bathroom Fixtures-Four Lights 762894

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.50 Height: 5.25 Extension: 11 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Brushed Nickel Weight: 23.1 Product Name: Eight Light Bath UPC: 785247125418 Category: Bath & Vanity Glass: Opal Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.50 Height: 5.25 Extension: 11 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Brushed Nickel Weight: 23.1 Product Name: Eight Light Bath UPC: 785247125418 Category: Bath & Vanity Glass: Opal Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3152-09 Bathroom Fixtures-Four Lights - 762894 - Capital Lighting, Inc.
Columbus, OH, USA
P3152-09 Bathroom Fixtures-Four Lights
762894
P3152-09 Bathroom Fixtures-Four Lights 762894
PRODUCT DETAILS / SPECS Width/Dia: 44.50 Height: 5.25 Extension: 11 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Brushed Nickel Weight: 23.1 Product Name: Eight Light Bath UPC: 785247125418 Category: Bath & Vanity Glass: Opal Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 44.50
Height: 5.25
Extension: 11
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Brushed Nickel
Weight: 23.1
Product Name: Eight Light Bath
UPC: 785247125418
Category: Bath & Vanity
Glass: Opal Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762894
Product Name P3152-09 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details