Capital Lighting, Inc. P3442-09 Flush Mounts-Bowl Style 762873

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 11.4 Product Name: Three Light Close To Ceiling UPC: 785247125432 Category: Close To Ceiling Glass: Opal Etched Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 11.4 Product Name: Three Light Close To Ceiling UPC: 785247125432 Category: Close To Ceiling Glass: Opal Etched Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3442-09 Flush Mounts-Bowl Style - 762873 - Capital Lighting, Inc.
Columbus, OH, USA
P3442-09 Flush Mounts-Bowl Style
762873
P3442-09 Flush Mounts-Bowl Style 762873
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 11.4 Product Name: Three Light Close To Ceiling UPC: 785247125432 Category: Close To Ceiling Glass: Opal Etched Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 11.4
Product Name: Three Light Close To Ceiling
UPC: 785247125432
Category: Close To Ceiling
Glass: Opal Etched
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762873
Product Name P3442-09 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details