Capital Lighting, Inc. P3592-55 Semi-Flush Mts.-Bowl Style 762837

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Tuscany Crackle Weight: 17.6 Product Name: Three Light Close To Ceiling UPC: 785247116409 Category: Close To Ceiling Glass: Antique Seeded Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Tuscany Crackle Weight: 17.6 Product Name: Three Light Close To Ceiling UPC: 785247116409 Category: Close To Ceiling Glass: Antique Seeded Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3592-55 Semi-Flush Mts.-Bowl Style - 762837 - Capital Lighting, Inc.
Columbus, OH, USA
P3592-55 Semi-Flush Mts.-Bowl Style
762837
P3592-55 Semi-Flush Mts.-Bowl Style 762837
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Tuscany Crackle Weight: 17.6 Product Name: Three Light Close To Ceiling UPC: 785247116409 Category: Close To Ceiling Glass: Antique Seeded Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 17.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Tuscany Crackle
Weight: 17.6
Product Name: Three Light Close To Ceiling
UPC: 785247116409
Category: Close To Ceiling
Glass: Antique Seeded
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762837
Product Name P3592-55 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details