Capital Lighting, Inc. P2907-92C Sconces-Double Glass 762812

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 21.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old Iron Crackle Weight: 19.6 Product Name: Two Light Wall Bracket UPC: 785247116478 Category: Wall Bracket Glass: Etched Umber Mist Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 21.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old Iron Crackle Weight: 19.6 Product Name: Two Light Wall Bracket UPC: 785247116478 Category: Wall Bracket Glass: Etched Umber Mist Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P2907-92C Sconces-Double Glass - 762812 - Capital Lighting, Inc.
Columbus, OH, USA
P2907-92C Sconces-Double Glass
762812
P2907-92C Sconces-Double Glass 762812
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 21.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old Iron Crackle Weight: 19.6 Product Name: Two Light Wall Bracket UPC: 785247116478 Category: Wall Bracket Glass: Etched Umber Mist Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 21.00
Extension: 10
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Old Iron Crackle
Weight: 19.6
Product Name: Two Light Wall Bracket
UPC: 785247116478
Category: Wall Bracket
Glass: Etched Umber Mist
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762812
Product Name P2907-92C Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details