Capital Lighting, Inc. 6306-15-65 Pendants-Glass Down 762773

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6306-15-65 Pendants-Glass Down - 762773 - Capital Lighting, Inc.
Columbus, OH, USA
6306-15-65 Pendants-Glass Down
762773
6306-15-65 Pendants-Glass Down 762773
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Faux Alabaster Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Satin Nickel
Product Name: One Light Pendant
Category: Pendant
Glass: Faux Alabaster
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762773
Product Name 6306-15-65 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details