Capital Lighting, Inc. 2174-95 Semi-Flush Mts.-Bowl Style 762749

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 13.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old World Product Name: Three Light Dual Mount Category: Dual Mount Glass: Iced Etruscan Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 13.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old World Product Name: Three Light Dual Mount Category: Dual Mount Glass: Iced Etruscan Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2174-95 Semi-Flush Mts.-Bowl Style - 762749 - Capital Lighting, Inc.
Columbus, OH, USA
2174-95 Semi-Flush Mts.-Bowl Style
762749
2174-95 Semi-Flush Mts.-Bowl Style 762749
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 13.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old World Product Name: Three Light Dual Mount Category: Dual Mount Glass: Iced Etruscan Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 13.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Old World
Product Name: Three Light Dual Mount
Category: Dual Mount
Glass: Iced Etruscan
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762749
Product Name 2174-95 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details