Capital Lighting, Inc. 6303-15-65 Pendants-Glass Down 762734

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Clear Crystal Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Clear Crystal Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6303-15-65 Pendants-Glass Down - 762734 - Capital Lighting, Inc.
Columbus, OH, USA
6303-15-65 Pendants-Glass Down
762734
6303-15-65 Pendants-Glass Down 762734
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Clear Crystal Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 11.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Satin Nickel
Product Name: One Light Pendant
Category: Pendant
Glass: Clear Crystal
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762734
Product Name 6303-15-65 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details