PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 7.75
Bulb
Finish: Polished Brass
Product Name: 52`` 5 Blade Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Dry
Wire: 80``
Motor size: 153x12
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 11.5
Blade span: 52
Blade type: Pointed Tip
Electricity Use: 71
Speeds: 158/121/75 RPM
Optional Control: Pull Chain/Optional
Reverse Air: Yes
Airflow Efficienty: 5307
Airflow Efficienty: 74
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 762718 |
| Product Name | 11525-2 Fans-Huggers |