Capital Lighting, Inc. P4163-09 Mid. Chandeliers-Glass Down 762696

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 24.25 Length 24.25 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Brushed Nickel Weight: 14.3 Product Name: Four Light Chandelier UPC: 785247124312 Category: Chandeliers Glass: Etched White Opal Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 24.25 Length 24.25 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Brushed Nickel Weight: 14.3 Product Name: Four Light Chandelier UPC: 785247124312 Category: Chandeliers Glass: Etched White Opal Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4163-09 Mid. Chandeliers-Glass Down - 762696 - Capital Lighting, Inc.
Columbus, OH, USA
P4163-09 Mid. Chandeliers-Glass Down
762696
P4163-09 Mid. Chandeliers-Glass Down 762696
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 24.25 Length 24.25 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Brushed Nickel Weight: 14.3 Product Name: Four Light Chandelier UPC: 785247124312 Category: Chandeliers Glass: Etched White Opal Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 24.25
Length 24.25
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Brushed Nickel
Weight: 14.3
Product Name: Four Light Chandelier
UPC: 785247124312
Category: Chandeliers
Glass: Etched White Opal
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762696
Product Name P4163-09 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details