Capital Lighting, Inc. P4375-87 Mid. Chandeliers-Glass Up 762659

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 35.50 Length 35.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Fieldstone Weight: 52.8 Product Name: Nine Light Chandelier UPC: 785247119219 Category: Chandeliers Glass: Etched Jasmine Mist Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 35.50 Length 35.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Fieldstone Weight: 52.8 Product Name: Nine Light Chandelier UPC: 785247119219 Category: Chandeliers Glass: Etched Jasmine Mist Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4375-87 Mid. Chandeliers-Glass Up - 762659 - Capital Lighting, Inc.
Columbus, OH, USA
P4375-87 Mid. Chandeliers-Glass Up
762659
P4375-87 Mid. Chandeliers-Glass Up 762659
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 35.50 Length 35.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Fieldstone Weight: 52.8 Product Name: Nine Light Chandelier UPC: 785247119219 Category: Chandeliers Glass: Etched Jasmine Mist Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 35.50
Length 35.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Fieldstone
Weight: 52.8
Product Name: Nine Light Chandelier
UPC: 785247119219
Category: Chandeliers
Glass: Etched Jasmine Mist
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762659
Product Name P4375-87 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details