PRODUCT DETAILS / SPECS
Width/Dia: 97.00
Height: 23.00
Length 23.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burnished Chestnut
Weight: 19.4
Product Name: Three Light Chandelier
UPC: 785247115891
Category: Chandeliers
Glass: Antique Alabaster
Safety Rating: Ul Cul
Wire: 15'
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 762658 |
| Product Name | P4117-86 Island/Pool Table-3 Light Bar |
| Application | Residential |