Capital Lighting, Inc. P4120-42 Mid. Chandeliers-Candle 762653

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 22.00 Length 22.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Seabrook Weight: 13.4 Product Name: Five Light Chandelier UPC: 785247115921 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 22.00 Length 22.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Seabrook Weight: 13.4 Product Name: Five Light Chandelier UPC: 785247115921 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4120-42 Mid. Chandeliers-Candle - 762653 - Capital Lighting, Inc.
Columbus, OH, USA
P4120-42 Mid. Chandeliers-Candle
762653
P4120-42 Mid. Chandeliers-Candle 762653
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 22.00 Length 22.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Seabrook Weight: 13.4 Product Name: Five Light Chandelier UPC: 785247115921 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 22.00
Length 22.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Seabrook
Weight: 13.4
Product Name: Five Light Chandelier
UPC: 785247115921
Category: Chandeliers
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762653
Product Name P4120-42 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details