Capital Lighting, Inc. P4121-86 Mid. Chandeliers-Glass Up 762652

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 30.50 Length 30.50 Bulb Type: Medium Qty: 9 Wattage: 75 Finish: Burnished Chestnut Weight: 45.5 Product Name: Nine Light Chandelier UPC: 785247115952 Category: Chandeliers Glass: Antique Alabaster Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 30.50 Length 30.50 Bulb Type: Medium Qty: 9 Wattage: 75 Finish: Burnished Chestnut Weight: 45.5 Product Name: Nine Light Chandelier UPC: 785247115952 Category: Chandeliers Glass: Antique Alabaster Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4121-86 Mid. Chandeliers-Glass Up - 762652 - Capital Lighting, Inc.
Columbus, OH, USA
P4121-86 Mid. Chandeliers-Glass Up
762652
P4121-86 Mid. Chandeliers-Glass Up 762652
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 30.50 Length 30.50 Bulb Type: Medium Qty: 9 Wattage: 75 Finish: Burnished Chestnut Weight: 45.5 Product Name: Nine Light Chandelier UPC: 785247115952 Category: Chandeliers Glass: Antique Alabaster Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 30.50
Length 30.50
Bulb
Type: Medium
Qty: 9
Wattage: 75
Finish: Burnished Chestnut
Weight: 45.5
Product Name: Nine Light Chandelier
UPC: 785247115952
Category: Chandeliers
Glass: Antique Alabaster
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762652
Product Name P4121-86 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details