Capital Lighting, Inc. P4121-42 Mid. Chandeliers-Glass Up 762650

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 30.50 Length 30.50 Bulb Type: Medium Qty: 9 Wattage: 75 Finish: Seabrook Weight: 45.5 Product Name: Nine Light Chandelier UPC: 785247115945 Category: Chandeliers Glass: Antique Alabaster Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 30.50 Length 30.50 Bulb Type: Medium Qty: 9 Wattage: 75 Finish: Seabrook Weight: 45.5 Product Name: Nine Light Chandelier UPC: 785247115945 Category: Chandeliers Glass: Antique Alabaster Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4121-42 Mid. Chandeliers-Glass Up - 762650 - Capital Lighting, Inc.
Columbus, OH, USA
P4121-42 Mid. Chandeliers-Glass Up
762650
P4121-42 Mid. Chandeliers-Glass Up 762650
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 30.50 Length 30.50 Bulb Type: Medium Qty: 9 Wattage: 75 Finish: Seabrook Weight: 45.5 Product Name: Nine Light Chandelier UPC: 785247115945 Category: Chandeliers Glass: Antique Alabaster Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 30.50
Length 30.50
Bulb
Type: Medium
Qty: 9
Wattage: 75
Finish: Seabrook
Weight: 45.5
Product Name: Nine Light Chandelier
UPC: 785247115945
Category: Chandeliers
Glass: Antique Alabaster
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762650
Product Name P4121-42 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details