Capital Lighting, Inc. P4213-88 Mid. Chandeliers-Glass Up 762642

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Heirloom Weight: 25.7 Product Name: Six Light Chandelier UPC: 785247125883 Category: Chandeliers Glass: Etched Light Topaz Wave Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Heirloom Weight: 25.7 Product Name: Six Light Chandelier UPC: 785247125883 Category: Chandeliers Glass: Etched Light Topaz Wave Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4213-88 Mid. Chandeliers-Glass Up - 762642 - Capital Lighting, Inc.
Columbus, OH, USA
P4213-88 Mid. Chandeliers-Glass Up
762642
P4213-88 Mid. Chandeliers-Glass Up 762642
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Heirloom Weight: 25.7 Product Name: Six Light Chandelier UPC: 785247125883 Category: Chandeliers Glass: Etched Light Topaz Wave Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 20.00
Length 20.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Heirloom
Weight: 25.7
Product Name: Six Light Chandelier
UPC: 785247125883
Category: Chandeliers
Glass: Etched Light Topaz Wave
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762642
Product Name P4213-88 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details