Capital Lighting, Inc. P4212-88 Mini Chandeliers-Glass Shade 762640

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.50 Length 17.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Weight: 13.8 Product Name: Three Light Chandelier UPC: 785247125876 Category: Chandeliers Glass: Etched Light Topaz Wave Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.50 Length 17.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Weight: 13.8 Product Name: Three Light Chandelier UPC: 785247125876 Category: Chandeliers Glass: Etched Light Topaz Wave Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4212-88 Mini Chandeliers-Glass Shade - 762640 - Capital Lighting, Inc.
Columbus, OH, USA
P4212-88 Mini Chandeliers-Glass Shade
762640
P4212-88 Mini Chandeliers-Glass Shade 762640
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.50 Length 17.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Heirloom Weight: 13.8 Product Name: Three Light Chandelier UPC: 785247125876 Category: Chandeliers Glass: Etched Light Topaz Wave Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 17.50
Length 17.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Heirloom
Weight: 13.8
Product Name: Three Light Chandelier
UPC: 785247125876
Category: Chandeliers
Glass: Etched Light Topaz Wave
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762640
Product Name P4212-88 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details