Capital Lighting, Inc. P4373-87 Mid. Chandeliers-Glass Up 762628

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.75 Length 26.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Fieldstone Weight: 28.5 Product Name: Five Light Chandelier UPC: 785247119110 Category: Chandeliers Glass: Etched Jasmine Mist Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.75 Length 26.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Fieldstone Weight: 28.5 Product Name: Five Light Chandelier UPC: 785247119110 Category: Chandeliers Glass: Etched Jasmine Mist Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4373-87 Mid. Chandeliers-Glass Up - 762628 - Capital Lighting, Inc.
Columbus, OH, USA
P4373-87 Mid. Chandeliers-Glass Up
762628
P4373-87 Mid. Chandeliers-Glass Up 762628
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.75 Length 26.75 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Fieldstone Weight: 28.5 Product Name: Five Light Chandelier UPC: 785247119110 Category: Chandeliers Glass: Etched Jasmine Mist Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 26.75
Length 26.75
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Fieldstone
Weight: 28.5
Product Name: Five Light Chandelier
UPC: 785247119110
Category: Chandeliers
Glass: Etched Jasmine Mist
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762628
Product Name P4373-87 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details