Capital Lighting, Inc. P4372-87 Mid. Chandeliers-Glass Down 762625

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 23.00 Length 23.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Fieldstone Weight: 25.1 Product Name: Four Light Chandelier UPC: 785247119172 Category: Chandeliers Glass: Etched Jasmine Mist Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 23.00 Length 23.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Fieldstone Weight: 25.1 Product Name: Four Light Chandelier UPC: 785247119172 Category: Chandeliers Glass: Etched Jasmine Mist Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4372-87 Mid. Chandeliers-Glass Down - 762625 - Capital Lighting, Inc.
Columbus, OH, USA
P4372-87 Mid. Chandeliers-Glass Down
762625
P4372-87 Mid. Chandeliers-Glass Down 762625
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 23.00 Length 23.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Fieldstone Weight: 25.1 Product Name: Four Light Chandelier UPC: 785247119172 Category: Chandeliers Glass: Etched Jasmine Mist Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 23.00
Length 23.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Fieldstone
Weight: 25.1
Product Name: Four Light Chandelier
UPC: 785247119172
Category: Chandeliers
Glass: Etched Jasmine Mist
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762625
Product Name P4372-87 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details