Capital Lighting, Inc. P4263-09 Mid. Chandeliers-Glass Up 762617

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 14.75 Length 14.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Nickel Weight: 16.2 Product Name: Six Light Chandelier UPC: 785247125500 Category: Chandeliers Glass: Opal Etched Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 14.75 Length 14.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Nickel Weight: 16.2 Product Name: Six Light Chandelier UPC: 785247125500 Category: Chandeliers Glass: Opal Etched Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4263-09 Mid. Chandeliers-Glass Up - 762617 - Capital Lighting, Inc.
Columbus, OH, USA
P4263-09 Mid. Chandeliers-Glass Up
762617
P4263-09 Mid. Chandeliers-Glass Up 762617
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 14.75 Length 14.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Nickel Weight: 16.2 Product Name: Six Light Chandelier UPC: 785247125500 Category: Chandeliers Glass: Opal Etched Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 14.75
Length 14.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Brushed Nickel
Weight: 16.2
Product Name: Six Light Chandelier
UPC: 785247125500
Category: Chandeliers
Glass: Opal Etched
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762617
Product Name P4263-09 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details