Capital Lighting, Inc. P4264-09 Mid. Chandeliers-Glass Up 762614

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 14.75 Length 14.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Brushed Nickel Weight: 23.1 Product Name: Eight Light Chandelier UPC: 785247125517 Category: Chandeliers Glass: Opal Etched Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 14.75 Length 14.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Brushed Nickel Weight: 23.1 Product Name: Eight Light Chandelier UPC: 785247125517 Category: Chandeliers Glass: Opal Etched Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4264-09 Mid. Chandeliers-Glass Up - 762614 - Capital Lighting, Inc.
Columbus, OH, USA
P4264-09 Mid. Chandeliers-Glass Up
762614
P4264-09 Mid. Chandeliers-Glass Up 762614
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 14.75 Length 14.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Brushed Nickel Weight: 23.1 Product Name: Eight Light Chandelier UPC: 785247125517 Category: Chandeliers Glass: Opal Etched Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 14.75
Length 14.75
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Brushed Nickel
Weight: 23.1
Product Name: Eight Light Chandelier
UPC: 785247125517
Category: Chandeliers
Glass: Opal Etched
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762614
Product Name P4264-09 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856585 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details